Littelfuse 0219002.MXAP Cartridge Fuse
Littelfuse 0219002.MXAP Cartridge Fuse
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 2A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
FUSE GLASS 2A 250VAC 5X20MM
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5413495A | F3621-ND | 0219002.MXAP | 26K7680 | 461-0219002.MXAP |
| Product Name | Cartridge Fuses | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse | FUSE GLASS 2A 250VAC 5X20MM |
| Fuse Material | Glass; Glass | Glass; Glass | |||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS; UL; CSA; VDE; SEMKO | |
| Fuse Type | Miniature | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Rated Breaking Capacity | 150 amps | 150 amps | 150 amps |