Littelfuse, Inc. Fuses 021801.6MXP

Description
1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1749-ND - DigiKey
Thief River Falls, MN, United States
1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
1.6A Circuit Protection Fuse
139-021801.6MXP
1.6A Circuit Protection Fuse 139-021801.6MXP
1.6A Time Delay Fuse, 250VAC, 5x20mm Glass Product overview: 021801.6MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021801.6MXP can be used for catalog matching and distributor lookup.

1.6A Time Delay Fuse, 250VAC, 5x20mm Glass Product overview: 021801.6MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021801.6MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 021801.6MXP - 805701-021801.6MXP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 021801.6MXP
805701-021801.6MXP
Fuses - 021801.6MXP 805701-021801.6MXP
Manufacturer: Littelfuse Inc. Win Source Part Number: 805701-021801.6MXP Packaging: Bulk Mounting Style: Holder Fuse Type: Cartridge, Glass Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 23.35 Approvals: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.0336 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) Manufacturer Package: 5mm x 20mm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6A Breaking Capacity at Rated Voltage: 35A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805701-021801.6MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 23.35
Approvals: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0336 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6A
Breaking Capacity at Rated Voltage: 35A

Buy Now
FUSE GLASS 1.6A 250VAC 5X20MM - 461-021801.6MXP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 1.6A 250VAC 5X20MM
461-021801.6MXP
FUSE GLASS 1.6A 250VAC 5X20MM 461-021801.6MXP
FUSE GLASS 1.6A 250VAC 5X20MM

FUSE GLASS 1.6A 250VAC 5X20MM

Supplier's Site
Circuit Protection - Fuses 021801.6MXP
FUSE GLASS 1.6A 250VAC 5X20MM

FUSE GLASS 1.6A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse - 42K9386 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse
42K9386
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse 42K9386
CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse - 26M5072 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse
26M5072
Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse 26M5072
CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Fuse - 88735473 - Radwell International
Willingboro, NJ, United States
FUSE, SLO-BLO, 16 AMP, 250 V, 5 X 20 MM, GLASS BODY. FREE 2 YEAR RADWELL WARRANTY

FUSE, SLO-BLO, 16 AMP, 250 V, 5 X 20 MM, GLASS BODY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F1749-ND 139-021801.6MXP 805701-021801.6MXP 461-021801.6MXP 021801.6MXP 42K9386 26M5072 88735473
Product Name Fuses 1.6A Circuit Protection Fuse Fuses - 021801.6MXP FUSE GLASS 1.6A 250VAC 5X20MM Circuit Protection - Fuses Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse Fuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS; UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps 35 amps
Fuse Material Glass Glass; Glass Glass
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD750V/900VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 900 volts
Rated Current 2800 amps
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details