250mA Slow Blow Fuse, 250V, Glass, 5x20mm, UL/CSA/VDE/CE Product overview: 0218.250HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.250HXP can be used for catalog matching and distributor lookup.
250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Win Source Part Number: 1361393-0218.250HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 218
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 250 mA
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 0.5405
Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
DC Cold Resistance: 1.0495 Ohms
Fuse;Cylinder;Slow Blow/Time Lag;0.25A;Dims 5x20mm;Glass;Cartrid
35A Glass Tube Fuse 250mA 250V - Fuses ROHS
FUSE GLASS 250MA 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 0.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0218.250HXP | F2413-ND | 1361393-0218.250HXP | 70184278 | 0218.250HXP | 0218.250HXP | 18AC0742 |
| Product Name | 250mA 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Fuse;Cylinder;Slow Blow/Time Lag;0.25A;Dims 5x20mm;Glass;Cartridge;250VAC | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse |
| Fuse Material | Glass | Glass | Glass | ||||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| Fuse Type | Miniature |