Littelfuse, Inc. Fuses 0219.315MXAP

Description
315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0219.315MXAP-ND - DigiKey
Thief River Falls, MN, United States
315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

315mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
0.315A 250V Circuit Protection Fuse
139-0219.315MXAP
0.315A 250V Circuit Protection Fuse 139-0219.315MXAP
Fuse Miniature Slow Blow Acting 0.315A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/CE/CSA/PSE/SEMKO /UL/VDE Product overview: 0219.315MXAP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.315A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.315A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0219.315MXAP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 0.315A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/CE/CSA/PSE/SEMKO/UL/VDE Product overview: 0219.315MXAP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.315A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.315A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0219.315MXAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361341-0219.315MXAP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361341-0219.315MXAP
Circuit Protection - Fuses 1361341-0219.315MXAP
Win Source Part Number: 1361341-0219.315MXAP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 219XA Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 315 mA Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 150A Melting I²t: 1.23 Approval Agency: CCC, CE, CSA, SEMKO, UL, VDE DC Cold Resistance: 0.8475 Ohms

Win Source Part Number: 1361341-0219.315MXAP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 219XA
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 315 mA
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 150A
Melting I²t: 1.23
Approval Agency: CCC, CE, CSA, SEMKO, UL, VDE
DC Cold Resistance: 0.8475 Ohms

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse - 26K7662 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse
26K7662
Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse 26K7662
CARTRIDGE FUSE, TIME DELAY, 0.315A, 250V; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.315A, 250V; Blow Characteristic:Time Delay; Fuse Current:315mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0219.315MXAP
FUSE GLASS 315MA 250VAC 5X20MM

FUSE GLASS 315MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0219.315MXAP-ND 139-0219.315MXAP 1361341-0219.315MXAP 26K7662 0219.315MXAP
Product Name Fuses 0.315A 250V Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.315A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 150 amps 150 amps 150 amps
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313508 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 35 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details