10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Littelfuse 0218010.MXP Cartridge Fuse
Time Delay Fuse, 10A, 250VAC, 5x20mm Glass Product overview: 0218010.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218010.MXP can be used for catalog matching and distributor lookup.
FUSE GLASS 10A 250VAC 5X20MM
Glass Tube Fuse 10A D5xL20mm Fuses ROHS
CARTRIDGE FUSE, TIME DELAY, 10A, 250V; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 10A, 250V; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1750-ND | 5414533 | 139-0218010.MXP | 0218010.MXP | 0218010.MXP | 42K9387 | 26M5073 |
| Product Name | Fuses | Cartridge Fuses | 10A Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 10A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | ||||||
| Approvals / Standards | UL; CSA; VDE | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Rated Breaking Capacity | 100 amps | 100 amps |