Littelfuse, Inc. Fuses 021802.5HXP

Description
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2427-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 021802.5HXP
FUSE GLASS 2.5A 250VAC 5X20MM

FUSE GLASS 2.5A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse - 26K8072 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse
26K8072
Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse 26K8072
CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Slow Blow, 2.5A, 250Vac Rohs Compliant Littelfuse - 81AH9449 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Slow Blow, 2.5A, 250Vac Rohs Compliant Littelfuse
81AH9449
Cartridge Fuse, Slow Blow, 2.5A, 250Vac Rohs Compliant Littelfuse 81AH9449
CARTRIDGE FUSE, SLOW BLOW, 2.5A, 250VAC ROHS COMPLIANT: YES

CARTRIDGE FUSE, SLOW BLOW, 2.5A, 250VAC ROHS COMPLIANT: YES

Supplier's Site
Fuse;Cylinder;Slow Blow/Time Lag;2.5A;Dims 5x20mm;Glass;Cartridge;250VAC - 70184198 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow/Time Lag;2.5A;Dims 5x20mm;Glass;Cartridge;250VAC
70184198
Fuse;Cylinder;Slow Blow/Time Lag;2.5A;Dims 5x20mm;Glass;Cartridge;250VAC 70184198
Fuse;Cylinder;Slow Blow/Time Lag;2.5A;Dims 5x20mm;Glass;Cartrid ge;250VAC

Fuse;Cylinder;Slow Blow/Time Lag;2.5A;Dims 5x20mm;Glass;Cartridge;250VAC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2427-ND 021802.5HXP 26K8072 81AH9449 70184198
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Slow Blow, 2.5A, 250Vac Rohs Compliant Littelfuse Fuse;Cylinder;Slow Blow/Time Lag;2.5A;Dims 5x20mm;Glass;Cartridge;250VAC
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data