Littelfuse, Inc. Cartridge Fuses 0218015.MXP

Description
Littelfuse 0218015.MXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0218015.MXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 5414599 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414599
Cartridge Fuses 5414599
Littelfuse 0218015.MXP Cartridge Fuse

Littelfuse 0218015.MXP Cartridge Fuse

Supplier's Site
Fuses - F3615-ND - DigiKey
Thief River Falls, MN, United States
15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
15A 250V Circuit Protection Fuse
139-0218015.MXP
15A 250V Circuit Protection Fuse 139-0218015.MXP
Time Delay Fuse 15A 250V Glass Cartridge 5x20mm Bulk Product overview: 0218015.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218015.MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse 15A 250V Glass Cartridge 5x20mm Bulk Product overview: 0218015.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218015.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FUSE GLASS 15A 250VAC 5X20MM - 461-0218015.MXP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 15A 250VAC 5X20MM
461-0218015.MXP
FUSE GLASS 15A 250VAC 5X20MM 461-0218015.MXP
FUSE GLASS 15A 250VAC 5X20MM

FUSE GLASS 15A 250VAC 5X20MM

Supplier's Site
Circuit Protection - Fuses 0218015.MXP
FUSE GLASS 15A 250VAC 5X20MM

FUSE GLASS 15A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 15A, 250V; Blow Characteristic Littelfuse - 42K9388 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 15A, 250V; Blow Characteristic Littelfuse
42K9388
Cartridge Fuse, Time Delay, 15A, 250V; Blow Characteristic Littelfuse 42K9388
CARTRIDGE FUSE, TIME DELAY, 15A, 250V; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 15A, 250V; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Fuse, Antisurge, 15A; Blow Characteristic Littelfuse - 25R5203 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Antisurge, 15A; Blow Characteristic Littelfuse
25R5203
Fuse, Antisurge, 15A; Blow Characteristic Littelfuse 25R5203
FUSE, ANTISURGE, 15A; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:100A; Approval RoHS Compliant: Yes

FUSE, ANTISURGE, 15A; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:100A; Approval RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 5414599 F3615-ND 139-0218015.MXP 461-0218015.MXP 0218015.MXP 42K9388 25R5203
Product Name Cartridge Fuses Fuses 15A 250V Circuit Protection Fuse FUSE GLASS 15A 250VAC 5X20MM Circuit Protection - Fuses Cartridge Fuse, Time Delay, 15A, 250V; Blow Characteristic Littelfuse Fuse, Antisurge, 15A; Blow Characteristic Littelfuse
Fuse Material Glass; Glass Glass Glass; Glass
Approvals / Standards RoHS UL; CSA; VDE RoHS RoHS; UL; CSA; VDE RoHS RoHS
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VTF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 300 volts
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers