Littelfuse, Inc. Fuses 0219.200MXAEP

Description
200mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
200mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0219.200MXAEP-ND - DigiKey
Thief River Falls, MN, United States
200mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

200mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.2A, 250V; Blow Characteristic Littelfuse - 26K7655 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.2A, 250V; Blow Characteristic Littelfuse
26K7655
Cartridge Fuse, Time Delay, 0.2A, 250V; Blow Characteristic Littelfuse 26K7655
CARTRIDGE FUSE, TIME DELAY, 0.2A, 250V; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.2A, 250V; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0219.200MXAEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0219.200MXAEP
Circuit Protection - Fuses 0219.200MXAEP
FUSE GLASS 200MA 250VAC 5X20MM

FUSE GLASS 200MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0219.200MXAEP-ND 26K7655 0219.200MXAEP
Product Name Fuses Cartridge Fuse, Time Delay, 0.2A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 150 amps 150 amps
Unlock Full Specs
to access all available technical data