Win Source Part Number: 1361376-0218008.HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 218
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 8 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 80A
Melting I²t: 341.5
Approval Agency: CE, CSA, K-MARK, PSE, UL, VDE
DC Cold Resistance: 0.0059 Ohms
8A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
8A 250VAC Time Lag Fuse, 5x20mm Glass, 80A IR Product overview: 0218008.HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 80A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 80A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218008.HXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, TIME DELAY, 8A, 250V; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:80A RoHS Compliant: Yes
FUSE GLASS 8A 250VAC 5X20MM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361376-0218008.HXP | F2423-ND | 139-0218008.HXP | 26K8064 | 0218008.HXP |
| Product Name | Circuit Protection - Fuses | Fuses | 8A 80A Circuit Protection Fuse | Cartridge Fuse, Time Delay, 8A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Requires Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 8 amps | 8 amps | 8 amps | 8 amps | |
| Rated Breaking Capacity | 80 amps | 80 amps | 80 amps | 80 amps |