15A 250VAC Time Lag Fuse, 5x20mm, Axial, 4W Product overview: 0218015.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 4W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 4W, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218015.MXEP can be used for catalog matching and distributor lookup.
15A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
FUSE GLASS 15A 250VAC 5X20MM
FUSE GLASS 15A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 15A, 250V; Blow Characteristic:Time Delay; Fuse Current:15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0218015.MXEP | F1839-ND | 461-0218015.MXEP | 0218015.MXEP | 26K8069 |
| Product Name | 15A 4W Circuit Protection Fuse | Fuses | FUSE GLASS 15A 250VAC 5X20MM | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 15A, 250V; Blow Characteristic Littelfuse |
| Mounting | AXIAL | Through Hole | Through Hole | ||
| Approvals / Standards | RoHS | UL; CSA | RoHS; UL; CSA | RoHS | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |
| Rated Current | 15 amps | 15 amps | 15 amps | 15 amps | |
| Fuse Type | Miniature |