32mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Time Delay Fuse, 32mA, 250VAC, Glass, SOIC Product overview: 0218.032MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, SOIC. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32mA, SOIC, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.032MXP can be used for catalog matching and distributor lookup.
Littelfuse 0218.032MXP Cartridge Fuse
FUSE GLASS 32MA 250VAC 5X20MM
FUSE GLASS 32MA 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 0.032A, 250V; Blow Characteristic:Time Delay; Fuse Current:32mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F4642-ND | 139-0218.032MXP | 7258057 | 0218.032MXP | 461-0218.032MXP | 25R5196 |
| Product Name | Fuses | 32mA SOIC Circuit Protection Fuse | Cartridge Fuses | Circuit Protection - Fuses | FUSE GLASS 32MA 250VAC 5X20MM | Cartridge Fuse, Time Delay, 0.032A, 250V; Blow Characteristic Littelfuse |
| Fuse Type | Miniature | |||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS; UL; CSA; VDE; SEMKO | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps | |||
| Fuse Material | Glass | Glass; Glass | Glass; Glass |