Littelfuse, Inc. 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 02191.25

Description
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet
Description
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification - 02191.25 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
02191.25
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 02191.25
5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

5x20mm time-Lag glass body cartridge fuse designed to IEC specification Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 6 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 02191.25
Product Name 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards BSI; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 6 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details