Littelfuse, Inc. Circuit Protection - Fuses 0219.630MXAEP

Description
FUSE GLASS 630MA 250VAC 5X20MM
Description
FUSE GLASS 630MA 250VAC 5X20MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses 0219.630MXAEP
FUSE GLASS 630MA 250VAC 5X20MM

FUSE GLASS 630MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse - 26K7670 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse
26K7670
Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse 26K7670
CARTRIDGE FUSE, TIME DELAY, 0.63A, 250V; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.63A, 250V; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0219.630MXAEP 26K7670
Product Name Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 0.6300 amps 0.6300 amps
Rated Breaking Capacity 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers