Littelfuse, Inc. Fuses 0218.100HXP

Description
100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2409-ND - DigiKey
Thief River Falls, MN, United States
100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 0.1A, 250V; Blow Characteristic Littelfuse - 26K8036 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.1A, 250V; Blow Characteristic Littelfuse
26K8036
Cartridge Fuse, Time Delay, 0.1A, 250V; Blow Characteristic Littelfuse 26K8036
CARTRIDGE FUSE, TIME DELAY, 0.1A, 250V; Blow Characteristic:Time Delay; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.1A, 250V; Blow Characteristic:Time Delay; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 0.1A, 250V; Blow Characteristic Littelfuse - 18AC0740 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.1A, 250V; Blow Characteristic Littelfuse
18AC0740
Cartridge Fuse, Time Delay, 0.1A, 250V; Blow Characteristic Littelfuse 18AC0740
CARTRIDGE FUSE, TIME DELAY, 0.1A, 250V; Blow Characteristic:Time Delay; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.1A, 250V; Blow Characteristic:Time Delay; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0218.100HXP
FUSE GLASS 100MA 250VAC 5X20MM

FUSE GLASS 100MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F2409-ND 26K8036 0218.100HXP
Product Name Fuses Cartridge Fuse, Time Delay, 0.1A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data