Littelfuse, Inc. 0.5A 250V Circuit Protection Fuse 0219.500MXAP

Description
Fuse Miniature Slow Blow Acting 0.5A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/CE/CSA/PSE/SEMKO /UL/VDE Product overview: 0219.500MXAP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0219.500MXAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 0.5A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/CE/CSA/PSE/SEMKO /UL/VDE Product overview: 0219.500MXAP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0219.500MXAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 250V Circuit Protection Fuse
139-0219.500MXAP
0.5A 250V Circuit Protection Fuse 139-0219.500MXAP
Fuse Miniature Slow Blow Acting 0.5A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/CE/CSA/PSE/SEMKO /UL/VDE Product overview: 0219.500MXAP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0219.500MXAP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 0.5A 250V Holder Cartridge 5 X 20mm Glass Bulk CCC/CE/CSA/PSE/SEMKO/UL/VDE Product overview: 0219.500MXAP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0219.500MXAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361334-0219.500MXAP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361334-0219.500MXAP
Circuit Protection - Fuses 1361334-0219.500MXAP
Win Source Part Number: 1361334-0219.500MXAP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 219XA Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 500 mA Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 150A Melting I²t: 3 Approval Agency: CCC, CE, CSA, SEMKO, UL, VDE DC Cold Resistance: 0.37 Ohms

Win Source Part Number: 1361334-0219.500MXAP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 219XA
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 500 mA
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 150A
Melting I²t: 3
Approval Agency: CCC, CE, CSA, SEMKO, UL, VDE
DC Cold Resistance: 0.37 Ohms

Buy Now Datasheet
Fuses - F3619-ND - DigiKey
Thief River Falls, MN, United States
500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

500mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0219.500MXAP
FUSE GLASS 500MA 250VAC 5X20MM

FUSE GLASS 500MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse - 26K7668 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse
26K7668
Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse 26K7668
CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0219.500MXAP 1361334-0219.500MXAP F3619-ND 0219.500MXAP 26K7668
Product Name 0.5A 250V Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details