Win Source Part Number: 1361359-0218.200HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 218
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200 mA
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 0.341
Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
DC Cold Resistance: 1.6 Ohms
200mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
200mA 250VAC Glass Fuse, Time Lag, 5x20mm Product overview: 0218.200HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 200mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.200HXP can be used for catalog matching and distributor lookup.
Fuse;Cylinder;Slow Blow/Time Lag;0.2A;Dims 5x20mm;Glass;Cartrid
FUSE GLASS 200MA 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 0.2A, 250V; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 0.2A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361359-0218.200HXP | F2412-ND | 139-0218.200HXP | 70184316 | 0218.200HXP | 26K8042 |
| Product Name | Circuit Protection - Fuses | Fuses | 200mA Circuit Protection Fuse | Fuse;Cylinder;Slow Blow/Time Lag;0.2A;Dims 5x20mm;Glass;Cartridge;250VAC | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 0.2A, 250V; Blow Characteristic Littelfuse |
| Mounting | Requires Holder | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |