32mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
CARTRIDGE FUSE, TIME DELAY, 0.032A, 250V; Blow Characteristic:Time Delay; Fuse Current:32mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
FUSE GLASS 32MA 250VAC 5X20MM
Fuse;Cylinder;Slow Blow/Time Lag;0.032A;Dims 5x20mm;Glass;Cartrid
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2404-ND | 26K8026 | 0218.032HXP | 70184297 |
| Product Name | Fuses | Cartridge Fuse, Time Delay, 0.032A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | Fuse;Cylinder;Slow Blow/Time Lag;0.032A;Dims 5x20mm;Glass;Cartridge;250VAC |
| Fuse Type | Miniature | |||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 35 amps | 35 amps | ||
| Features | Time Lag | Time Lag |