Littelfuse, Inc. Cartridge Fuses 0218004.HXP

Description
Littelfuse 0218004.HXP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 0218004.HXP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 8783983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8783983
Cartridge Fuses 8783983
Littelfuse 0218004.HXP Cartridge Fuse

Littelfuse 0218004.HXP Cartridge Fuse

Supplier's Site
Fuses - F2421-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

4A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0218004.HXP
FUSE GLASS 4A 250VAC 5X20MM

FUSE GLASS 4A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse - 26K8060 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse
26K8060
Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse 26K8060
CARTRIDGE FUSE, TIME DELAY, 4A, 250V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:40A RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 4A, 250V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:40A RoHS Compliant: Yes

Supplier's Site
Fuse, Cartridge, 4A, 5X20Mm, Slow Blow; Blow Characteristic Littelfuse - 39X0272 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 4A, 5X20Mm, Slow Blow; Blow Characteristic Littelfuse
39X0272
Fuse, Cartridge, 4A, 5X20Mm, Slow Blow; Blow Characteristic Littelfuse 39X0272
FUSE, CARTRIDGE, 4A, 5X20MM, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes

FUSE, CARTRIDGE, 4A, 5X20MM, SLOW BLOW; Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 8783983 F2421-ND 0218004.HXP 26K8060 39X0272
Product Name Cartridge Fuses Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse Fuse, Cartridge, 4A, 5X20Mm, Slow Blow; Blow Characteristic Littelfuse
Fuse Material Glass; Glass
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS RoHS
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF875 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 350 volts
Rated Current 15 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details