Littelfuse, Inc. Fuses 0218016.MXP

Description
16A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
16A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4644-ND - DigiKey
Thief River Falls, MN, United States
16A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

16A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 16A, 250V; Blow Characteristic Littelfuse - 25R5204 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 16A, 250V; Blow Characteristic Littelfuse
25R5204
Cartridge Fuse, Time Delay, 16A, 250V; Blow Characteristic Littelfuse 25R5204
CARTRIDGE FUSE, TIME DELAY, 16A, 250V; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:218 Series; Breaking Capacity Current AC:63A; ApprovalRoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 16A, 250V; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:218 Series; Breaking Capacity Current AC:63A; ApprovalRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0218016.MXP
FUSE GLASS 16A 250VAC 5X20MM

FUSE GLASS 16A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4644-ND 25R5204 0218016.MXP
Product Name Fuses Cartridge Fuse, Time Delay, 16A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 63 amps 63 amps 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - VGC14 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 63 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details