Littelfuse, Inc. Fuses 0218.040MXEP

Description
40mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
40mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0218.040MXEP-ND - DigiKey
Thief River Falls, MN, United States
40mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

40mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0218.040MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0218.040MXEP
Circuit Protection - Fuses 0218.040MXEP
FUSE GLASS 40MA 250VAC 5X20MM

FUSE GLASS 40MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.04A, 250V; Blow Characteristic Littelfuse - 26K8027 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.04A, 250V; Blow Characteristic Littelfuse
26K8027
Cartridge Fuse, Time Delay, 0.04A, 250V; Blow Characteristic Littelfuse 26K8027
CARTRIDGE FUSE, TIME DELAY, 0.04A, 250V; Blow Characteristic:Time Delay; Fuse Current:40mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.04A, 250V; Blow Characteristic:Time Delay; Fuse Current:40mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0218.040MXEP-ND 0218.040MXEP 26K8027
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.04A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details