Littelfuse, Inc. Fuses 0218.250MXP

Description
250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1739-ND - DigiKey
Thief River Falls, MN, United States
250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

250mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuses - 5414202A - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414202A
Cartridge Fuses 5414202A
Littelfuse 0218.250MXP Cartridge Fuse

Littelfuse 0218.250MXP Cartridge Fuse

Supplier's Site
Cartridge Fuses - 5414202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5414202
Cartridge Fuses 5414202
Littelfuse 0218.250MXP Cartridge Fuse

Littelfuse 0218.250MXP Cartridge Fuse

Supplier's Site
Singapore, Singapore
250mA Circuit Protection Fuse
139-0218.250MXP
250mA Circuit Protection Fuse 139-0218.250MXP
Time Delay Fuse, 250mA, 250VAC, 5x20mm Glass Product overview: 0218.250MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.250MXP can be used for catalog matching and distributor lookup.

Time Delay Fuse, 250mA, 250VAC, 5x20mm Glass Product overview: 0218.250MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.250MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0218.250MXP
FUSE GLASS 250MA 250VAC 5X20MM

FUSE GLASS 250MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse - 42K9375 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse
42K9375
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse 42K9375
CARTRIDGE FUSE, TIME DELAY, 0.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse - 26M5062 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse
26M5062
Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse 26M5062
CARTRIDGE FUSE, TIME DELAY, 0.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.25A, 250V; Blow Characteristic:Slow Blow; Fuse Current:250mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
FUSE GLASS 250MA 250VAC 5X20MM - 461-0218.250MXP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 250MA 250VAC 5X20MM
461-0218.250MXP
FUSE GLASS 250MA 250VAC 5X20MM 461-0218.250MXP
FUSE GLASS 250MA 250VAC 5X20MM

FUSE GLASS 250MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F1739-ND 5414202A 139-0218.250MXP 0218.250MXP 42K9375 26M5062 461-0218.250MXP
Product Name Fuses Cartridge Fuses 250mA Circuit Protection Fuse Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse Cartridge Fuse, Time Delay, 0.25A, 250V; Blow Characteristic Littelfuse FUSE GLASS 250MA 250VAC 5X20MM
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS RoHS RoHS RoHS RoHS; UL; CSA; VDE; SEMKO
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 35 amps 35 amps 35 amps
Fuse Material Glass; Glass Glass Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFHT -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 30 volts
View Details
Fuses - 002625314 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 10 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers