Littelfuse, Inc. 3.15A Circuit Protection Fuse 02183.15HXP

Description
Time Delay Fuse, 3.15A, 250VAC, 5x20mm Glass Product overview: 02183.15HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02183.15HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Time Delay Fuse, 3.15A, 250VAC, 5x20mm Glass Product overview: 02183.15HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02183.15HXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.15A Circuit Protection Fuse
139-02183.15HXP
3.15A Circuit Protection Fuse 139-02183.15HXP
Time Delay Fuse, 3.15A, 250VAC, 5x20mm Glass Product overview: 02183.15HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02183.15HXP can be used for catalog matching and distributor lookup.

Time Delay Fuse, 3.15A, 250VAC, 5x20mm Glass Product overview: 02183.15HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-02183.15HXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuses - 8783772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8783772
Cartridge Fuses 8783772
Littelfuse 02183.15HXP Cartridge Fuse

Littelfuse 02183.15HXP Cartridge Fuse

Supplier's Site
Fuses - F2430-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse - 26K8078 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse
26K8078
Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse 26K8078
CARTRIDGE FUSE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Lag, 3.15A, 250Vac; Blow Characteristic Littelfuse - 18AC0747 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Lag, 3.15A, 250Vac; Blow Characteristic Littelfuse
18AC0747
Cartridge Fuse, Time Lag, 3.15A, 250Vac; Blow Characteristic Littelfuse 18AC0747
CARTRIDGE FUSE, TIME LAG, 3.15A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME LAG, 3.15A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site
Fuse;Cylinder;Slow Blow/Time Lag;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC - 70184259 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow/Time Lag;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC
70184259
Fuse;Cylinder;Slow Blow/Time Lag;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC 70184259
Fuse;Cylinder;Slow Blow/Time Lag;3.15A;Dims 5x20mm;Glass;Cartrid ge;250VAC

Fuse;Cylinder;Slow Blow/Time Lag;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC

Supplier's Site
Circuit Protection - Fuses 02183.15HXP
FUSE GLASS 3.15A 250VAC 5X20MM

FUSE GLASS 3.15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-02183.15HXP 8783772 F2430-ND 26K8078 70184259 02183.15HXP
Product Name 3.15A Circuit Protection Fuse Cartridge Fuses Fuses Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse Fuse;Cylinder;Slow Blow/Time Lag;3.15A;Dims 5x20mm;Glass;Cartridge;250VAC Circuit Protection - Fuses
Fuse Material Glass Glass; Glass Glass
Approvals / Standards RoHS RoHS UL; CSA; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 3.15 amps 3.15 amps 3.15 amps 3.15 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers