Littelfuse, Inc. 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0218.050

Description
5x20mm Time-Lag glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 3 specification for TimeLag fuses Available in cartridge or axial lead form RoHS compliant and lead-free
Datasheet
Description
5x20mm Time-Lag glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 3 specification for TimeLag fuses Available in cartridge or axial lead form RoHS compliant and lead-free
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification - 0218.050 - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
0218.050
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0218.050
5x20mm Time-Lag glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 3 specification for TimeLag fuses Available in cartridge or axial lead form RoHS compliant and lead-free

5x20mm Time-Lag glass body cartridge fuse designed to Designed to International (IEC ) Standards for use globally Meets the IEC 60127-2, Sheet 3 specification for TimeLag fuses Available in cartridge or axial lead form RoHS compliant and lead-free

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0218.050
Product Name 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; IEC; VDE; SEMKO
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 4 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers