500mA 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Fuse Miniature Slow Blow Acting 0.5A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/SEMKO/
Manufacturer: Littelfuse Inc.
Win Source Part Number: 807237-0218.500MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 2.825
Approvals: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
DC Cold Resistance: 0.37 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA
Breaking Capacity at Rated Voltage: 35A
CARTRIDGE FUSE, TIME DELAY, 0.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Body Material:Glass RoHS Compliant: Yes
FUSE GLASS 500MA 250VAC 5X20MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0218.500MXEP-ND | 139-0218.500MXEP | 807237-0218.500MXEP | 26K8049 | 0218.500MXEP |
| Product Name | Fuses | 0.5A 250V Circuit Protection Fuse | Fuses - 0218.500MXEP | Cartridge Fuse, Time Delay, 0.5A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Through Hole | |||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps |