550mA 250V AC 125V DC Fuse Cartridge, Glass Through Hole 2AG, 5mm x 15mm (Axial)
FUSE GLASS 550MA 250VAC 125VDC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 02200010MRT1P-ND | 02200010MRT1P |
| Product Name | Fuses | Circuit Protection - Fuses |
| Mounting | Through Hole | |
| Approvals / Standards | UL; CSA | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |