Littelfuse 021901.6MXAP Cartridge Fuse
Littelfuse 021901.6MXAP Cartridge Fuse
1.6A 250V Time Delay Glass Fuse, 5x20mm, UL/CSA/VDE Product overview: 021901.6MXAP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021901.6MXAP can be used for catalog matching and distributor lookup.
1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Manufacturer: Littelfuse Inc.
Win Source Part Number: 853146-021901.6MXAP
Series: 219XA
Features: 1.6 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0020
Other Part Number: 021901.6MXAP-ND, F10034, 021901.6XAP, -021901.6MXAP, 21901.6
FUSE GLASS 1.6A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Slow Blow; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:150A; RoHS Compliant: Yes
FUSE, CARTRIDGE, GLASS, LAG, 1.6A
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5413489A | 139-021901.6MXAP | F10034-ND | 853146-021901.6MXAP | 021901.6MXAP | 69AH9580 | 461-021901.6MXAP |
| Product Name | Cartridge Fuses | 1.6A 250V Circuit Protection Fuse | Fuses | Fuses - 021901.6MXAP | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse | FUSE, CARTRIDGE, GLASS, LAG, 1.6A |
| Fuse Material | Glass; Glass | Glass | Glass; Glass | ||||
| Approvals / Standards | RoHS | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS; UL; CSA; VDE; SEMKO | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps |