Littelfuse, Inc. 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0218008.

Description
5x20mm Time-Lag glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 3 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet
Description
5x20mm Time-Lag glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 3 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification - 0218008. - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
0218008.
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification 0218008.
5x20mm Time-Lag glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 3 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

5x20mm Time-Lag glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 3 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0218008.
Product Name 5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification
Approvals / Standards CSA; IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details