800mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 800MA 250VAC 5X20MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 0219.800TXAP-ND | 0219.800TXAP |
| Product Name | Fuses | Circuit Protection - Fuses |
| Fuse Type | Miniature | |
| Approvals / Standards | UL; CSA; VDE; SEMKO | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |