125mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Littelfuse 0218.125MXP Cartridge Fuse
FUSE GLASS 125MA 250VAC 5X20MM
35A Glass Tube Fuse 125mA Plugin Fuses ROHS
CARTRIDGE FUSE, TIME DELAY, 0.125A, 250V; Blow Characteristic:Time Delay; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 0.125A, 250V; Blow Characteristic:Slow Blow; Fuse Current:125mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes
FUSE GLASS 125MA 250VAC 5X20MM
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1736-ND | 5412919 | 0218.125MXP | 0218.125MXP | 42K9372 | 25R5200 | 461-0218.125MXP |
| Product Name | Fuses | Cartridge Fuses | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses | Cartridge Fuse, Time Delay, 0.125A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 0.125A, 250V; Blow Characteristic Littelfuse | FUSE GLASS 125MA 250VAC 5X20MM |
| Fuse Type | Miniature | ||||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | RoHS | RoHS; UL; CSA; VDE; SEMKO | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps | 35 amps | |||
| Fuse Material | Glass; Glass | Glass | Glass; Glass |