1.6A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Win Source Part Number: 1361396-021801.6HXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 218
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1.6 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 23.35
Approval Agency: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0336 Ohms
Time Delay Fuse, 1.6A, 250VAC, 5x20mm Glass Product overview: 021801.6HXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.6A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-021801.6HXP can be used for catalog matching and distributor lookup.
CARTRIDGE FUSE, TIME DELAY, 1.6A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Cartridge Fuse Material:GlassRoHS Compliant: Yes
Fuse;Cylinder;Slow Blow/Time Lag;1.6A;Dims 5x20mm;Glass;Cartrid
FUSE GLASS 1.6A 250VAC 5X20MM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F2424-ND | 1361396-021801.6HXP | 139-021801.6HXP | 26K8066 | 70184257 | 021801.6HXP |
| Product Name | Fuses | Circuit Protection - Fuses | 1.6A Circuit Protection Fuse | Cartridge Fuse, Time Delay, 1.6A, 250V; Blow Characteristic Littelfuse | Fuse;Cylinder;Slow Blow/Time Lag;1.6A;Dims 5x20mm;Glass;Cartridge;250VAC | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 35 amps | 35 amps | 35 amps | |||
| Mounting | Requires Holder | Replaceable |