Littelfuse, Inc. Fuses 02181.25HXP

Description
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2429-ND - DigiKey
Thief River Falls, MN, United States
1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

1.25A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuse;Cylinder;Slow Blow/Time Lag;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC - 70184256 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder;Slow Blow/Time Lag;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC
70184256
Fuse;Cylinder;Slow Blow/Time Lag;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC 70184256
Fuse;Cylinder;Slow Blow/Time Lag;1.25A;Dims 5x20mm;Glass;Cartrid ge;250VAC

Fuse;Cylinder;Slow Blow/Time Lag;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC

Supplier's Site
Circuit Protection - Fuses 02181.25HXP
FUSE GLASS 1.25A 250VAC 5X20MM

FUSE GLASS 1.25A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse - 26K8076 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse
26K8076
Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse 26K8076
CARTRIDGE FUSE, TIME DELAY, 1.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 1.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F2429-ND 70184256 02181.25HXP 26K8076
Product Name Fuses Fuse;Cylinder;Slow Blow/Time Lag;1.25A;Dims 5x20mm;Glass;Cartridge;250VAC Circuit Protection - Fuses Cartridge Fuse, Time Delay, 1.25A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Fuse Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - British Standard Fuses - 2xVBS1749 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 450 volts
Rated Current 1600 amps
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details