Fuse Miniature Slow Blow Acting 2A 250V Holder Cartridge 5 X 20mm Bulk CCC/CSA/PSE/SEMKO/UL
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Littelfuse 0219002.MXABP Cartridge Fuse
CARTRIDGE FUSE, TIME DELAY, 2A, 250V; Blow Characteristic:Time Delay; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
FUSE GLASS 2A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0219002.MXABP | F4342-ND | 7690013 | 98K4389 | 0219002.MXABP |
| Product Name | 2A 250V Circuit Protection Fuse | Fuses | Cartridge Fuses | Cartridge Fuse, Time Delay, 2A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Glass | Glass; Glass | |||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 2 amps | 2 amps | 2 amps |