400mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Time Delay Fuse, 400mA, 250VAC, 5x20mm Glass Product overview: 0218.400MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 400mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.400MXP can be used for catalog matching and distributor lookup.
Littelfuse 0218.400MXP Cartridge Fuse
FUSE, CARTRIDGE, 0.4A, 250V, TIME DELAY; Blow Characteristic:Slow Blow; Fuse Current:400mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 218 Series; Diameter:5mm RoHS Compliant: Yes
FUSE GLASS 400MA 250VAC 5X20MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1741-ND | 139-0218.400MXP | 5414583 | 26M5064 | 0218.400MXP |
| Product Name | Fuses | 400mA Circuit Protection Fuse | Cartridge Fuses | Fuse, Cartridge, 0.4A, 250V, Time Delay; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 35 amps | 35 amps |