Littelfuse, Inc. Cartridge Fuses 021902.5MXAP

Description
Littelfuse 021902.5MXAP Cartridge Fuse
Request a Quote Datasheet
Description
Littelfuse 021902.5MXAP Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 5413502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5413502
Cartridge Fuses 5413502
Littelfuse 021902.5MXAP Cartridge Fuse

Littelfuse 021902.5MXAP Cartridge Fuse

Supplier's Site
Cartridge Fuses - 5413502A - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
5413502A
Cartridge Fuses 5413502A
Littelfuse 021902.5MXAP Cartridge Fuse

Littelfuse 021902.5MXAP Cartridge Fuse

Supplier's Site
Fuses - F10035-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse - 26K7692 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse
26K7692
Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse 26K7692
CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2.5A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 021902.5MXAP
FUSE GLASS 2.5A 250VAC 5X20MM

FUSE GLASS 2.5A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5413502 F10035-ND 26K7692 021902.5MXAP
Product Name Cartridge Fuses Fuses Cartridge Fuse, Time Delay, 2.5A, 250V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Material Glass; Glass
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

400A Fuse Block - 1494U-F400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625207 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 20 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers