Fuse Miniature Slow Blow Acting 1A 250V Holder Cartridge 5 X 20mm Bulk CCC/CSA/PSE/SEMKO/UL
1A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Littelfuse 0219001.MXABP Cartridge Fuse
FUSE GLASS 1A 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 1A, 250V; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:219 Series; Breaking Capacity Current AC:150A; Approval RoHS Compliant: Yes
FUSE, GLASS, 1 AMP, 250 V, 5 MM X 20 MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0219001.MXABP | F4341-ND | 7690048 | 0219001.MXABP | 98K4388 | 39022656 |
| Product Name | 1A 250V Circuit Protection Fuse | Fuses | Cartridge Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 1A, 250V; Blow Characteristic Littelfuse | Fuse |
| Fuse Material | Glass | Glass; Glass | Glass | |||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 1 amps | 1 amps | 1 amps | 1 amps |