Littelfuse, Inc. 4A 250V Circuit Protection Fuse 0218004.MXEP

Description
Fuse Miniature Slow Blow Acting 4A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SE MKO/UL/VDE Product overview: 0218004.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218004.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 4A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SE MKO/UL/VDE Product overview: 0218004.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218004.MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 250V Circuit Protection Fuse
139-0218004.MXEP
4A 250V Circuit Protection Fuse 139-0218004.MXEP
Fuse Miniature Slow Blow Acting 4A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SE MKO/UL/VDE Product overview: 0218004.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218004.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 4A 250V Axial 5 X 20mm Glass Bulk CCC/CE/CSA/KC/PSE/SEMKO/UL/VDE Product overview: 0218004.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218004.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361402-0218004.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361402-0218004.MXEP
Circuit Protection - Fuses 1361402-0218004.MXEP
Win Source Part Number: 1361402-0218004.MXEP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: 218 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm (Axial) Mounting Type: Through Hole HTSUS: 8536.10.0020 Size / Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 4 A Voltage Rating - AC: 250 V Fuse Type: Cartridge, Glass Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 40A Melting I²t: 69.1 Approval Agency: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE DC Cold Resistance: 0.0129 Ohms

Win Source Part Number: 1361402-0218004.MXEP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 218
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0020
Size / Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 4 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 40A
Melting I²t: 69.1
Approval Agency: CCC, CE, CSA, K-MARK, PSE, SEMKO, UL, VDE
DC Cold Resistance: 0.0129 Ohms

Buy Now Datasheet
Fuses - F3612-ND - DigiKey
Thief River Falls, MN, United States
4A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

4A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0218004.MXEP
FUSE GLASS 4A 250VAC 5X20MM

FUSE GLASS 4A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse - 26K8059 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse
26K8059
Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse 26K8059
CARTRIDGE FUSE, TIME DELAY, 4A, 250V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:40A RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 4A, 250V; Blow Characteristic:Time Delay; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current AC:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0218004.MXEP 1361402-0218004.MXEP F3612-ND 0218004.MXEP 26K8059
Product Name 4A 250V Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 4A, 250V; Blow Characteristic Littelfuse
Mounting AXIAL Through Hole Through Hole
Approvals / Standards RoHS UL; CSA; VDE; SEMKO RoHS
Rated Voltage 250 volts 250 volts 250 volts 250 volts
Rated Current 4 amps 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD1750V/1800V/2000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1800 volts
Rated Current 800 amps
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details