Littelfuse 021906.3MXABP Cartridge Fuse
6.3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Fuse Miniature Slow Blow Acting 6.3A 250V Holder Cartridge 5 X 20mm Bulk CCC/CSA/PSE/SEMKO/UL
CARTRIDGE FUSE, TIME DELAY, 6.3A, 250V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Fuse Body Material:Glass RoHS Compliant: Yes
FUSE GLASS 6.3A 250VAC 5X20MM
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7690035 | F4649-ND | 139-021906.3MXABP | 98K4393 | 021906.3MXABP |
| Product Name | Cartridge Fuses | Fuses | 6.3A 250V Circuit Protection Fuse | Cartridge Fuse, Time Delay, 6.3A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Glass; Glass | Glass | Glass; Glass | ||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | |
| Fuse Type | Miniature | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |