Littelfuse, Inc. Fuses 0218.050HXP

Description
50mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
50mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2406-ND - DigiKey
Thief River Falls, MN, United States
50mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

50mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0218.050HXP
FUSE GLASS 50MA 250VAC 5X20MM

FUSE GLASS 50MA 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Time Delay, 0.05A, 250V; Blow Characteristic Littelfuse - 26K8030 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.05A, 250V; Blow Characteristic Littelfuse
26K8030
Cartridge Fuse, Time Delay, 0.05A, 250V; Blow Characteristic Littelfuse 26K8030
CARTRIDGE FUSE, TIME DELAY, 0.05A, 250V; Blow Characteristic:Time Delay; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.05A, 250V; Blow Characteristic:Time Delay; Fuse Current:50mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F2406-ND 0218.050HXP 26K8030
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.05A, 250V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - AFM -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details