Littelfuse 0218.080MXP Cartridge Fuse
Time Delay Fuse, 80mA, 250VAC, 35A IR, Glass, 5x20mm Product overview: 0218.080MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 35A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80mA, 35A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.080MXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377281-0218.080MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: 218
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 80 mA
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I²t: 0.0258
Approval Agency: CCC, CE, CSA, K-MARK, SEMKO, UL, VDE
DC Cold Resistance: 12.6 Ohms
80mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
CARTRIDGE FUSE, TIME DELAY, 0.08A, 250V; Blow Characteristic:Time Delay; Fuse Current:80mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
FUSE GLASS 80MA 250VAC 5X20MM
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5414151 | 139-0218.080MXP | 1377281-0218.080MXP | F1734-ND | 42K9370 | 0218.080MXP |
| Product Name | Cartridge Fuses | 80mA 35A Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Cartridge Fuse, Time Delay, 0.08A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Glass; Glass | Glass | ||||
| Approvals / Standards | RoHS | RoHS | UL; CSA; VDE; SEMKO | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | ||
| Mounting | Requires Holder |