3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Littelfuse 02183.15MXP Cartridge Fuse
CARTRIDGE FUSE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 3.15A, 250V; Blow Characteristic:Slow Blow; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes
FUSE GLASS 3.15A 250VAC 5X20MM
Glass Tube Fuse 3.15A D5xL20mm Fuses ROHS
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1754-ND | 7258060 | 42K9392 | 26M5077 | 02183.15MXP | 02183.15MXP |
| Product Name | Fuses | Cartridge Fuses | Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 3.15A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Fuse Type | Miniature | |||||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 35 amps | 35 amps |