Littelfuse, Inc. Fuses 0218010.MXF11P

Description
10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0218010.MXF11P-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0218010.MXF11P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0218010.MXF11P
Circuit Protection - Fuses 0218010.MXF11P
FUSE GLASS 10A 250VAC 5X20MM

FUSE GLASS 10A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 0218010.MXF11P-ND 0218010.MXF11P
Product Name Fuses Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1000V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2700 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details