Time Delay Fuse, 630mA, 250VAC, 5x20mm Glass Product overview: 0218.630MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 630mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 630mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.630MXP can be used for catalog matching and distributor lookup.
Littelfuse 0218.630MXP Cartridge Fuse
630mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 630MA 250VAC 5X20MM
CARTRIDGE FUSE, TIME DELAY, 0.63A, 250V; Blow Characteristic:Time Delay; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
CARTRIDGE FUSE, TIME DELAY, 0.63A, 250V; Blow Characteristic:Slow Blow; Fuse Current:630mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Breaking Capacity Current RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0218.630MXP | 5414498 | F1743-ND | 0218.630MXP | 42K9379 | 26M5066 |
| Product Name | 630mA Circuit Protection Fuse | Cartridge Fuses | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Delay, 0.63A, 250V; Blow Characteristic Littelfuse |
| Fuse Material | Glass | Glass; Glass | ||||
| Approvals / Standards | RoHS | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.6300 amps | 0.6300 amps | 0.6300 amps | 0.6300 amps |