Time Delay Fuse, 250VAC, 100mA, 5x20mm Glass Product overview: 0218.100MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0218.100MXP can be used for catalog matching and distributor lookup.
Littelfuse 0218.100MXP Cartridge Fuse
Littelfuse 0218.100MXP Cartridge Fuse
100mA 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
CARTRIDGE FUSE, TIME DELAY, 0.1A, 250V; Blow Characteristic:Time Delay; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:218 Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
Glass Tube Fuse 100mA D5xL20mm Fuses ROHS
FUSE GLASS 100MA 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0218.100MXP | 5414173 | F1735-ND | 42K9371 | 0218.100MXP | 0218.100MXP |
| Product Name | 100mA Circuit Protection Fuse | Cartridge Fuses | Fuses | Cartridge Fuse, Time Delay, 0.1A, 250V; Blow Characteristic Littelfuse | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses |
| Fuse Material | Glass | Glass; Glass | Glass | |||
| Approvals / Standards | RoHS | RoHS | UL; CSA; VDE; SEMKO | RoHS | RoHS | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |