The Littelfuse 0219005.MXAP is a 5x20mm time-lag glass body cartridge fuse designed to meet IEC 60127-2, Sheet 6 specifications. It is suitable for use in various applications as supplementary protection for components or internal circuits in appliances and utilization equipment. This fuse operates at a voltage rating of 250V AC/DC and has an interrupting rating of 150A at 250VAC. The operating temperature range is from -55ºC to +125ºC, making it versatile for different environments. It is RoHS compliant and lead-free, ensuring it meets modern environmental standards. The fuse is available in bulk packaging, with a quantity of 1000 pieces per package.
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Littelfuse 0219005.MXAP Cartridge Fuse
CARTRIDGE FUSE, TIME DELAY, 5A, 250V; Blow Characteristic:Time Delay; Fuse Current:5A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:219XA Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes
FUSE GLASS 5A 250VAC 5X20MM
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F1755-ND | 5413524 | 26K7686 | 0219005.MXAP |
| Product Name | Fuses | Cartridge Fuses | Cartridge Fuse, Time Delay, 5A, 250V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | |||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 150 amps | 150 amps |