TE Connectivity Connector Contacts T2030002008-000

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Length : 22.2 MM  [.874 INCH ] Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Orientation : Straight Contact Shape & Form : Round Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Electrical Characteristics Contact Resistance (MOHM) : 5 Operating Voltage (VAC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Length : 22.2 MM  [.874 INCH ] Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Orientation : Straight Contact Shape & Form : Round Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Electrical Characteristics Contact Resistance (MOHM) : 5 Operating Voltage (VAC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2030002008-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2030002008-000
Connector Contacts T2030002008-000
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 16 Contact Length : 22.2 MM  [.874 INCH ] Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Bright Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Orientation : Straight Contact Shape & Form : Round Contact Type : Socket Contact Underplating Material : Copper Wire Contact Termination Area Plating Material : Silver Dimensions Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Electrical Characteristics Contact Resistance (MOHM) : 5 Operating Voltage (VAC) : 250 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power & Signal Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Length : 22.2 MM  [.874 INCH ]
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Bright
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Orientation : Straight
  • Contact Shape & Form : Round
  • Contact Type : Socket
  • Contact Underplating Material : Copper
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Contact Resistance (MOHM) : 5
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Type Features


  • Discrete Wire Type : Solid or Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2030002008-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-0 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details