TE Connectivity Splices EM3650-000

Description
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 20 - 16 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 20 - 16 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - EM3650-000 - TE Connectivity
Berwyn, PA, United States
Splices
EM3650-000
Splices EM3650-000
Body Features Splice Features : Splice Kit Configuration Features Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Alloy Dimensions Wire Size (AWG) : 20 - 16 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag/Box Product Type Features Sealable : Yes Splice Accessory Type : Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Splice Kit

Configuration Features


  • Splice Capacity : 2

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper Alloy

Dimensions


  • Wire Size (AWG) : 20 - 16

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Sealable : Yes
  • Splice Accessory Type : Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number EM3650-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details