TE Connectivity Terminals - Wire Splice Connectors D-406-0002

Description
CONN SPLICE 14-16 AWG CRIMP
Request a Quote Datasheet
Description
CONN SPLICE 14-16 AWG CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Wire Splice Connectors - D4060002-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
D4060002-ND
Terminals - Wire Splice Connectors D4060002-ND
CONN SPLICE 14-16 AWG CRIMP

CONN SPLICE 14-16 AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
D-406-0002
Terminals D-406-0002
Terminals 16-14 AWG SPLICE

Terminals 16-14 AWG SPLICE

Buy Now Datasheet
Splice; Butt; 0.180 in. (Min.); 0.080 in. (Min.); Tin; Nylon (Insulation); Blue - 70101311 - Allied Electronics, Inc.
Fort Worth, TX, USA
Splice; Butt; 0.180 in. (Min.); 0.080 in. (Min.); Tin; Nylon (Insulation); Blue
70101311
Splice; Butt; 0.180 in. (Min.); 0.080 in. (Min.); Tin; Nylon (Insulation); Blue 70101311
Butt Splice, Closed Barrel, Copper Material, Tin Finish DuraSeal® products insulate and protect electrical connections from mechanical abuse, wire pull-out and abrasion while resisting water, salt and other contaminants. DuraSeal® devices provide a tough, environmentally sealed wire connection. Their crimp barrel or terminal, encased in rugged, heat shrinkable nylon tubing lined with a special hot-melt adhesive, resists damage from abrasions and cuts. DuraSeal® devices retain flexibility and impact-resistance long after similar products have become brittle. Duraseal devices accommodate wire gauge sizes 22 to 10. They are color-coded for easy identification of gauge sizes, yet transparent for inspection of the finished splice. One-Piece Splice with Crimp Connection Tubing

Butt Splice, Closed Barrel, Copper Material, Tin Finish
DuraSeal® products insulate and protect electrical connections from mechanical abuse, wire pull-out and abrasion while resisting water, salt and other contaminants. DuraSeal® devices provide a tough, environmentally sealed wire connection. Their crimp barrel or terminal, encased in rugged, heat shrinkable nylon tubing lined with a special hot-melt adhesive, resists damage from abrasions and cuts. DuraSeal® devices retain flexibility and impact-resistance long after similar products have become brittle. Duraseal devices accommodate wire gauge sizes 22 to 10. They are color-coded for easy identification of gauge sizes, yet transparent for inspection of the finished splice.

  • One-Piece Splice with Crimp Connection Tubing
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number D4060002-ND D-406-0002 70101311
Product Name Terminals - Wire Splice Connectors Terminals Splice; Butt; 0.180 in. (Min.); 0.080 in. (Min.); Tin; Nylon (Insulation); Blue
Terminal Type Butt Terminal; Butt Splice, Inline, Individual Openings Butt Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details