TE Connectivity Splices E70497-000

Description
Body Features Primary Product Color : Red Terminal & Contact Weight : .3 G  [.011 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Dimensions Compatible Insulation Diameter Range : 2.7 MM  [.105 INCH ] Product Length : 42 MM  [1.655 INCH ] Wire Size (MMSQ) : 2 - .8 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1250 - 3500 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Red Terminal & Contact Weight : .3 G  [.011 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Dimensions Compatible Insulation Diameter Range : 2.7 MM  [.105 INCH ] Product Length : 42 MM  [1.655 INCH ] Wire Size (MMSQ) : 2 - .8 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1250 - 3500 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - E70497-000 - TE Connectivity
Berwyn, PA, United States
Splices
E70497-000
Splices E70497-000
Body Features Primary Product Color : Red Terminal & Contact Weight : .3 G  [.011 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Dimensions Compatible Insulation Diameter Range : 2.7 MM  [.105 INCH ] Product Length : 42 MM  [1.655 INCH ] Wire Size (MMSQ) : 2 - .8 Wire Size (AWG) : 14 - 18 Wire Size (CMA) : 1250 - 3500 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Red
  • Terminal & Contact Weight : .3 G  [.011 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 1

Dimensions


  • Compatible Insulation Diameter Range : 2.7 MM  [.105 INCH ]
  • Product Length : 42 MM  [1.655 INCH ]
  • Wire Size (MMSQ) : 2 - .8
  • Wire Size (AWG) : 14 - 18
  • Wire Size (CMA) : 1250 - 3500

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number E70497-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details