TE Connectivity Connector Contacts T2240002120-000

Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Diameter (MM) : 8.5 Contact Length (MM) : 26.9 Contact Mating Area Plating Material : Silver (Ag) Contact Shape & Form : Round Contact Type : Socket Contact Underplating Material : Copper or Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Electrical Characteristics Contact Resistance (MOHM) : 1 Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Carton Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Diameter (MM) : 8.5 Contact Length (MM) : 26.9 Contact Mating Area Plating Material : Silver (Ag) Contact Shape & Form : Round Contact Type : Socket Contact Underplating Material : Copper or Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Electrical Characteristics Contact Resistance (MOHM) : 1 Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Carton Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - T2240002120-000 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
T2240002120-000
Connector Contacts T2240002120-000
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 70 Contact Diameter (MM) : 8.5 Contact Length (MM) : 26.9 Contact Mating Area Plating Material : Silver (Ag) Contact Shape & Form : Round Contact Type : Socket Contact Underplating Material : Copper or Nickel Wire Contact Termination Area Plating Material : Tin over Nickel Electrical Characteristics Contact Resistance (MOHM) : 1 Mechanical Attachment Contact Retention Type Within Housing : Locking Spring Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Reel & Carton Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 70
  • Contact Diameter (MM) : 8.5
  • Contact Length (MM) : 26.9
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Shape & Form : Round
  • Contact Type : Socket
  • Contact Underplating Material : Copper or Nickel
  • Wire Contact Termination Area Plating Material : Tin over Nickel

Electrical Characteristics


  • Contact Resistance (MOHM) : 1

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Spring

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Reel & Carton

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number T2240002120-000
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Connector Contacts - 1-192048-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details