TE Connectivity
Shielded Contacts
D55601-000
Description
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Size : Size 16 Contact Type : Socket
Dimensions Wire Size (MMSQ) : .05 - .03 Wire Size (AWG) : 30 - 32
Contact Features
- Contact Size : Size 16
- Contact Type : Socket
Dimensions
- Wire Size (MMSQ) : .05 - .03
- Wire Size (AWG) : 30 - 32
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
D55601-000 |
|
Product Name
|
Shielded Contacts |
|
North American
|
30 to 32 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
North American
30 to 32 AWG
International
0.0300 to 0.0500 mm2
View Details